Welwyn Components, Ltd. Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R91KT1

Description
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3534
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3534
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8729
Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8729
RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R91, 10%, 0.75W, 2010, THICK FILM; Resistance:1.91ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3534
Product Name Res, 1R91, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers