Welwyn Components, Ltd. Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R8JT1

Description
RES, 1R8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1132
Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1132
RES, 1R8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8631
Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8631
RES, 1R8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1132
Product Name Res, 1R8, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details