Welwyn Components, Ltd. Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R82MT3

Description
RES, 1R82, 20%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R82, 20%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6081
Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6081
RES, 1R82, 20%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R82, 20%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8479
Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8479
RES, 1R82, 20%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R82, 20%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6081
Product Name Res, 1R82, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details