Welwyn Components, Ltd. Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R82JT3

Description
RES, 1R82, 5%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R82, 5%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8462
Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8462
RES, 1R82, 5%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R82, 5%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6080
Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6080
RES, 1R82, 5%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R82, 5%, 0.75W, 2010, THICK FILM; Resistance:1.82ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8462
Product Name Res, 1R82, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details