Welwyn Components, Ltd. Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R5KT3

Description
RES, 1R5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5020
Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5020
RES, 1R5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8718
Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8718
RES, 1R5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5020
Product Name Res, 1R5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details