Welwyn Components, Ltd. Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R47JT3

Description
RES, 1R47, 5%, 0.75W, 2010, THICK FILM; Resistance:1.47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R47, 5%, 0.75W, 2010, THICK FILM; Resistance:1.47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6154
Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6154
RES, 1R47, 5%, 0.75W, 2010, THICK FILM; Resistance:1.47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R47, 5%, 0.75W, 2010, THICK FILM; Resistance:1.47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6070
Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6070
RES, 1R47, 5%, 0.75W, 2010, THICK FILM; Resistance:1.47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R47, 5%, 0.75W, 2010, THICK FILM; Resistance:1.47ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6154
Product Name Res, 1R47, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details