Welwyn Components, Ltd. Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R3KT1

Description
RES, 1R3, 10%, 0.75W, 2010, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R3, 10%, 0.75W, 2010, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1122
Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1122
RES, 1R3, 10%, 0.75W, 2010, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R3, 10%, 0.75W, 2010, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8617
Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8617
RES, 1R3, 10%, 0.75W, 2010, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R3, 10%, 0.75W, 2010, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1122
Product Name Res, 1R3, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details