Welwyn Components, Ltd. Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R24JT3

Description
RES, 1R24, 5%, 0.75W, 2010, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R24, 5%, 0.75W, 2010, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6062
Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6062
RES, 1R24, 5%, 0.75W, 2010, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R24, 5%, 0.75W, 2010, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6145
Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6145
RES, 1R24, 5%, 0.75W, 2010, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R24, 5%, 0.75W, 2010, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6062
Product Name Res, 1R24, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers