Welwyn Components, Ltd. Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1R18KT1

Description
RES, 1R18, 10%, 0.75W, 2010, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R18, 10%, 0.75W, 2010, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8706
Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8706
RES, 1R18, 10%, 0.75W, 2010, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R18, 10%, 0.75W, 2010, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6142
Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6142
RES, 1R18, 10%, 0.75W, 2010, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R18, 10%, 0.75W, 2010, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8706
Product Name Res, 1R18, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details