The Res, 1K91, 20%, 0.75W, 2010, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.91 kΩ with a tolerance of ±20%. The power rating is 750 mW, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is RoHS compliant and has sulfur-resistant properties, ensuring reliability in challenging environments. The device can withstand a maximum operating temperature of 155°C and is compatible with typical Pb-free soldering processes. The recommended pad and trace area for optimal performance is specified, and it is supplied on 12 mm carrier tape for ease of handling in automated assembly processes.
RES, 1K91, 20%, 0.75W, 2010, THICK FILM; Resistance:1.91kohm;
RES, 1K91, 20%, 0.75W, 2010, THICK FILM; Resistance:1.91kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH0635 |
| Product Name | Res, 1K91, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 1910 ohms |