Welwyn Components, Ltd. Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K8KT3

Description
RES, 1K8, 10%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 10%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8604
Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8604
RES, 1K8, 10%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 10%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0633
Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0633
RES, 1K8, 10%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 10%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8604
Product Name Res, 1K8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers