Welwyn Components, Ltd. Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K6MT1

Description
RES, 1K6, 20%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 20%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8688
Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8688
RES, 1K6, 20%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 20%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3219
Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3219
RES, 1K6, 20%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 20%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8688
Product Name Res, 1K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers