Welwyn Components, Ltd. Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K6JT1

Description
RES, 1K6, 5%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 5%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6533
Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6533
RES, 1K6, 5%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 5%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0626
Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0626
RES, 1K6, 5%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 5%, 0.75W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6533
Product Name Res, 1K6, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details