Welwyn Components, Ltd. Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K5KT3

Description
RES, 1K5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8424
Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8424
RES, 1K5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0114
Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0114
RES, 1K5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 10%, 0.75W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8424
Product Name Res, 1K5, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details