Welwyn Components, Ltd. Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K3JT1

Description
RES, 1K3, 5%, 0.75W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 5%, 0.75W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1090
Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1090
RES, 1K3, 5%, 0.75W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 5%, 0.75W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH4999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH4999
Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH4999
RES, 1K3, 5%, 0.75W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 5%, 0.75W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1090
Product Name Res, 1K3, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details