Welwyn Components, Ltd. Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K37JT1

Description
RES, 1K37, 5%, 0.75W, 2010, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 5%, 0.75W, 2010, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3211
Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3211
RES, 1K37, 5%, 0.75W, 2010, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 5%, 0.75W, 2010, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8438
Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8438
RES, 1K37, 5%, 0.75W, 2010, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 5%, 0.75W, 2010, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3211
Product Name Res, 1K37, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers