Welwyn Components, Ltd. Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K18MT1

Description
RES, 1K18, 20%, 0.75W, 2010, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 20%, 0.75W, 2010, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH4998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH4998
Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH4998
RES, 1K18, 20%, 0.75W, 2010, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K18, 20%, 0.75W, 2010, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8677
Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8677
RES, 1K18, 20%, 0.75W, 2010, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K18, 20%, 0.75W, 2010, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4998
Product Name Res, 1K18, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details