Welwyn Components, Ltd. Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-1K07MT3

Description
RES, 1K07, 20%, 0.75W, 2010, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 20%, 0.75W, 2010, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8412
Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8412
RES, 1K07, 20%, 0.75W, 2010, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 20%, 0.75W, 2010, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8424
Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8424
RES, 1K07, 20%, 0.75W, 2010, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 20%, 0.75W, 2010, THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8412
Product Name Res, 1K07, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details