Welwyn Components, Ltd. Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-19K1JT1

Description
RES, 19K1, 5%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 5%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3825
Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3825
RES, 19K1, 5%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 5%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8747
Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8747
RES, 19K1, 5%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 5%, 0.75W, 2010, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3825
Product Name Res, 19K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers