Welwyn Components, Ltd. Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-191RKT1

Description
RES, 191R, 10%, 0.75W, 2010, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 191R, 10%, 0.75W, 2010, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8604
Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8604
RES, 191R, 10%, 0.75W, 2010, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 10%, 0.75W, 2010, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3631
Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3631
RES, 191R, 10%, 0.75W, 2010, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 10%, 0.75W, 2010, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8604
Product Name Res, 191R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers