Welwyn Components, Ltd. Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-18R7JT3

Description
RES, 18R7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18R7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6284
Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6284
RES, 18R7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8741
Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8741
RES, 18R7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6284
Product Name Res, 18R7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers