Welwyn Components, Ltd. Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-18K7JT1

Description
RES, 18K7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3614
Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3614
RES, 18K7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3813
Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3813
RES, 18K7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K7, 5%, 0.75W, 2010, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3614
Product Name Res, 18K7, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details