Welwyn Components, Ltd. Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-17R4JT3

Description
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1201
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1201
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1224
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1224
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1201
Product Name Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details