Welwyn Components, Ltd. Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-17R4JT1

Description
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8734
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8734
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1223
Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1223
RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R4, 5%, 0.75W, 2010, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8734
Product Name Res, 17R4, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details