Welwyn Components, Ltd. Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-16R2KT1

Description
RES, 16R2, 10%, 0.75W, 2010, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R2, 10%, 0.75W, 2010, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH3795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH3795
Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH3795
RES, 16R2, 10%, 0.75W, 2010, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R2, 10%, 0.75W, 2010, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8568
Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8568
RES, 16R2, 10%, 0.75W, 2010, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R2, 10%, 0.75W, 2010, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3795
Product Name Res, 16R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers