Welwyn Components, Ltd. Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-169RJT1

Description
RES, 169R, 5%, 0.75W, 2010, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 169R, 5%, 0.75W, 2010, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6272
Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6272
RES, 169R, 5%, 0.75W, 2010, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169R, 5%, 0.75W, 2010, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5076
Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5076
RES, 169R, 5%, 0.75W, 2010, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169R, 5%, 0.75W, 2010, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6272
Product Name Res, 169R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details