Welwyn Components, Ltd. Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-165RMT3

Description
RES, 165R, 20%, 0.75W, 2010, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 20%, 0.75W, 2010, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1196
Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1196
RES, 165R, 20%, 0.75W, 2010, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 20%, 0.75W, 2010, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8806
Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8806
RES, 165R, 20%, 0.75W, 2010, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 20%, 0.75W, 2010, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1196
Product Name Res, 165R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers