Welwyn Components, Ltd. Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-162RKT1

Description
RES, 162R, 10%, 0.75W, 2010, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 162R, 10%, 0.75W, 2010, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1194
Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1194
RES, 162R, 10%, 0.75W, 2010, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 10%, 0.75W, 2010, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1216
Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1216
RES, 162R, 10%, 0.75W, 2010, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 10%, 0.75W, 2010, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1194
Product Name Res, 162R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details