Welwyn Components, Ltd. Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-15R8KT3

Description
RES, 15R8, 10%, 0.75W, 2010, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15R8, 10%, 0.75W, 2010, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6159
Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6159
RES, 15R8, 10%, 0.75W, 2010, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15R8, 10%, 0.75W, 2010, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8715
Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8715
RES, 15R8, 10%, 0.75W, 2010, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15R8, 10%, 0.75W, 2010, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6159
Product Name Res, 15R8, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers