Welwyn Components, Ltd. Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-14R7KT1

Description
RES, 14R7, 10%, 0.75W, 2010, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14R7, 10%, 0.75W, 2010, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8542
Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8542
RES, 14R7, 10%, 0.75W, 2010, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 10%, 0.75W, 2010, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1175
Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1175
RES, 14R7, 10%, 0.75W, 2010, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 10%, 0.75W, 2010, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8542
Product Name Res, 14R7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details