Welwyn Components, Ltd. Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-14K3MT1

Description
RES, 14K3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5053
Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5053
RES, 14K3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8523
Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8523
RES, 14K3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 20%, 0.75W, 2010, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5053
Product Name Res, 14K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details