Welwyn Components, Ltd. Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-13K3MT3

Description
RES, 13K3, 20%, 0.75W, 2010, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 20%, 0.75W, 2010, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH8773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH8773
Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH8773
RES, 13K3, 20%, 0.75W, 2010, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 20%, 0.75W, 2010, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6573
Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6573
RES, 13K3, 20%, 0.75W, 2010, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 20%, 0.75W, 2010, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8773
Product Name Res, 13K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details