Welwyn Components, Ltd. Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-133KKT3

Description
RES, 133K, 10%, 0.75W, 2010, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 133K, 10%, 0.75W, 2010, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8534
Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8534
RES, 133K, 10%, 0.75W, 2010, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 10%, 0.75W, 2010, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3575
Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3575
RES, 133K, 10%, 0.75W, 2010, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133K, 10%, 0.75W, 2010, THICK FILM; Resistance:133kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8534
Product Name Res, 133K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers