Welwyn Components, Ltd. Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-12R4KT3

Description
RES, 12R4, 10%, 0.75W, 2010, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R4, 10%, 0.75W, 2010, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6569
Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6569
RES, 12R4, 10%, 0.75W, 2010, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 10%, 0.75W, 2010, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3260
Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3260
RES, 12R4, 10%, 0.75W, 2010, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 10%, 0.75W, 2010, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6569
Product Name Res, 12R4, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details