Welwyn Components, Ltd. Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-113KMT1

Description
RES, 113K, 20%, 0.75W, 2010, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 113K, 20%, 0.75W, 2010, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3555
Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3555
RES, 113K, 20%, 0.75W, 2010, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 20%, 0.75W, 2010, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6113
Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6113
RES, 113K, 20%, 0.75W, 2010, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 20%, 0.75W, 2010, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3555
Product Name Res, 113K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details