Welwyn Components, Ltd. Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-9R76KT1

Description
RES, 9R76, 10%, 0.33W, 1206, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9R76, 10%, 0.33W, 1206, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH6083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH6083
Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH6083
RES, 9R76, 10%, 0.33W, 1206, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9R76, 10%, 0.33W, 1206, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0603
Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0603
RES, 9R76, 10%, 0.33W, 1206, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9R76, 10%, 0.33W, 1206, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6083
Product Name Res, 9R76, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers