Welwyn Components, Ltd. Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-9R09JT3

Description
RES, 9R09, 5%, 0.33W, 1206, THICK FILM; Resistance:9.09ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9R09, 5%, 0.33W, 1206, THICK FILM; Resistance:9.09ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4982
Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4982
RES, 9R09, 5%, 0.33W, 1206, THICK FILM; Resistance:9.09ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9R09, 5%, 0.33W, 1206, THICK FILM; Resistance:9.09ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8644
Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8644
RES, 9R09, 5%, 0.33W, 1206, THICK FILM; Resistance:9.09ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9R09, 5%, 0.33W, 1206, THICK FILM; Resistance:9.09ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4982
Product Name Res, 9R09, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers