Welwyn Components, Ltd. Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-9K76MT1

Description
RES, 9K76, 20%, 0.33W, 1206, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 20%, 0.33W, 1206, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8543
Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8543
RES, 9K76, 20%, 0.33W, 1206, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 9K76, 20%, 0.33W, 1206, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1921
Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1921
RES, 9K76, 20%, 0.33W, 1206, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 9K76, 20%, 0.33W, 1206, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8543
Product Name Res, 9K76, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details