Welwyn Components, Ltd. Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-9K31JT3

Description
RES, 9K31, 5%, 0.33W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 5%, 0.33W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6499
Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6499
RES, 9K31, 5%, 0.33W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 5%, 0.33W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8641
Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8641
RES, 9K31, 5%, 0.33W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 5%, 0.33W, 1206, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6499
Product Name Res, 9K31, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details