Welwyn Components, Ltd. Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-97R6JT3

Description
RES, 97R6, 5%, 0.33W, 1206, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 97R6, 5%, 0.33W, 1206, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3480
Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3480
RES, 97R6, 5%, 0.33W, 1206, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 5%, 0.33W, 1206, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH3203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH3203
Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH3203
RES, 97R6, 5%, 0.33W, 1206, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 5%, 0.33W, 1206, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3480
Product Name Res, 97R6, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers