Welwyn Components, Ltd. Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-95R3JT1

Description
RES, 95R3, 5%, 0.33W, 1206, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 95R3, 5%, 0.33W, 1206, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4989
Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4989
RES, 95R3, 5%, 0.33W, 1206, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95R3, 5%, 0.33W, 1206, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1926
Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1926
RES, 95R3, 5%, 0.33W, 1206, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95R3, 5%, 0.33W, 1206, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4989
Product Name Res, 95R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers