Welwyn Components, Ltd. Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-95K3KT1

Description
RES, 95K3, 10%, 0.33W, 1206, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 10%, 0.33W, 1206, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH1057
Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH1057
RES, 95K3, 10%, 0.33W, 1206, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 95K3, 10%, 0.33W, 1206, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3475
Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3475
RES, 95K3, 10%, 0.33W, 1206, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 95K3, 10%, 0.33W, 1206, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1057
Product Name Res, 95K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details