Welwyn Components, Ltd. Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-93K1KT3

Description
RES, 93K1, 10%, 0.33W, 1206, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 10%, 0.33W, 1206, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3471
Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3471
RES, 93K1, 10%, 0.33W, 1206, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 93K1, 10%, 0.33W, 1206, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3472
Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3472
RES, 93K1, 10%, 0.33W, 1206, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 93K1, 10%, 0.33W, 1206, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3471
Product Name Res, 93K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details