Welwyn Components, Ltd. Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-931RKT1

Description
RES, 931R, 10%, 0.33W, 1206, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 10%, 0.33W, 1206, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH6019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH6019
Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH6019
RES, 931R, 10%, 0.33W, 1206, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 10%, 0.33W, 1206, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0608
Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0608
RES, 931R, 10%, 0.33W, 1206, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 10%, 0.33W, 1206, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6019
Product Name Res, 931R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers