Welwyn Components, Ltd. Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-91RJT3

Description
RES, 91R, 5%, 0.33W, 1206, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 5%, 0.33W, 1206, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3466
Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3466
RES, 91R, 5%, 0.33W, 1206, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 5%, 0.33W, 1206, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH6014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH6014
Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH6014
RES, 91R, 5%, 0.33W, 1206, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 5%, 0.33W, 1206, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3466
Product Name Res, 91R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers