Welwyn Components, Ltd. Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-91KKT1

Description
RES, 91K, 10%, 0.33W, 1206, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 10%, 0.33W, 1206, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH6090
Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH6090
RES, 91K, 10%, 0.33W, 1206, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 10%, 0.33W, 1206, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 07AH0101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
07AH0101
Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 07AH0101
RES, 91K, 10%, 0.33W, 1206, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 10%, 0.33W, 1206, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6090
Product Name Res, 91K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details