Welwyn Components, Ltd. Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-910KKT3

Description
RES, 910K, 10%, 0.33W, 1206, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 910K, 10%, 0.33W, 1206, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8654
Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8654
RES, 910K, 10%, 0.33W, 1206, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 10%, 0.33W, 1206, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH1051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH1051
Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH1051
RES, 910K, 10%, 0.33W, 1206, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 10%, 0.33W, 1206, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8654
Product Name Res, 910K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers