Welwyn Components, Ltd. Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-90R9KT3

Description
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH6011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH6011
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH6011
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1923
Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1923
RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90R9, 10%, 0.33W, 1206, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6011
Product Name Res, 90R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details