Welwyn Components, Ltd. Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-8R66JT3

Description
RES, 8R66, 5%, 0.33W, 1206, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8R66, 5%, 0.33W, 1206, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3430
Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3430
RES, 8R66, 5%, 0.33W, 1206, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R66, 5%, 0.33W, 1206, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6489
Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6489
RES, 8R66, 5%, 0.33W, 1206, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R66, 5%, 0.33W, 1206, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3430
Product Name Res, 8R66, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details