Welwyn Components, Ltd. Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-8R45JT3

Description
RES, 8R45, 5%, 0.33W, 1206, THICK FILM; Resistance:8.45ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8R45, 5%, 0.33W, 1206, THICK FILM; Resistance:8.45ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1903
Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1903
RES, 8R45, 5%, 0.33W, 1206, THICK FILM; Resistance:8.45ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R45, 5%, 0.33W, 1206, THICK FILM; Resistance:8.45ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5982
Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5982
RES, 8R45, 5%, 0.33W, 1206, THICK FILM; Resistance:8.45ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R45, 5%, 0.33W, 1206, THICK FILM; Resistance:8.45ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1903
Product Name Res, 8R45, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details